EN
  • EN
  • DE

BYV34-300

Part No BYV34-300
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual rectifier diodes ultrafast
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156799-BYV34-300
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV34-300 CAD Model

Description

The BYV34-300, manufactured by NXP Semiconductors, is a robust and efficient rectifier diode designed to handle high voltages and currents, making it an ideal component for power supply applications. This product is part of a series of rectifier diodes that are known for their reliability and performance in demanding environments.

Key Features

  • Voltage Rating: The BYV34-300 is capable of withstanding reverse voltages up to 300 volts, making it suitable for a wide range of applications that require high voltage operation.
  • Current Capacity: This device can handle an average rectified output current of up to 30 amperes, ensuring efficient power conversion for heavy-duty uses.
  • Dual Diode Configuration: It features a dual, common cathode diode configuration which allows for the simplification of designs and reduction of component count in circuits.
  • High Surge Current Capability: With a non-repetitive peak surge current rating, the BYV34-300 can manage transient overloads effectively, protecting circuits from voltage spikes.
  • Fast Switching Speed: The fast recovery time of this diode minimizes power losses during the switching process and improves overall efficiency.
  • Robust Package: Encapsulated in a SOT429 (TO-220AB) package, the BYV34-300 is designed for optimal heat dissipation and mechanical durability.

Applications

The BYV34-300 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Switching power supplies
  • Freewheeling diodes in converters and motor control circuits
  • Energy storage systems
  • Power management in high voltage systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BYV34-300 is no exception. It is manufactured to meet the highest industry standards, ensuring consistent performance and reliability for critical applications. Whether for commercial or industrial use, the BYV34-300 from NXP is a trusted solution for efficient power rectification needs.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess