EN
  • EN
  • DE

BYV34X-600.127

Part No BYV34X-600.127
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 238457-BYV34X-600.127
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BYV34X-600.127 CAD Model

Description

Product Overview: NXP BYV34X-600.127

The NXP BYV34X-600.127 is a state-of-the-art, high-efficiency rectifier diode designed to meet the demanding requirements of today's electronic industry. This robust component is engineered to provide reliable and fast switching capabilities, making it an ideal choice for a wide range of applications including power supplies, inverters, and as a freewheeling diode in converters and motor control circuits.

Key Features

  • Voltage Rating: The BYV34X-600.127 is rated for a repetitive peak reverse voltage (V<sub>RRM) of 600V, making it suitable for high-voltage applications.
  • Current Capacity: It has an average forward current (I<sub>F(AV)) of up to 30A, providing ample current handling capability for a wide array of electrical tasks.
  • Fast Switching Speed: With its fast switching action, this diode minimizes energy loss and improves the efficiency of the application it is used in.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by reducing power dissipation during operation.
  • High Surge Current Capability: It is capable of handling high surge currents, ensuring durability and reliability in applications subjected to surge conditions.
  • Dual Diode Configuration: The component comes in a dual diode common cathode configuration, providing flexibility in circuit designs and reducing the number of components required.

Applications

The BYV34X-600.127 is versatile and can be utilized in various high-performance settings, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Motor Control Circuits
  • Energy Storage Systems
  • Automotive Electrical Systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BYV34X-600.127 is no exception. It is manufactured to the highest standards to ensure that it meets the rigorous demands of industrial and commercial use. The device is also RoHS compliant, adhering to environmental regulations and ensuring a reduced ecological footprint.

In conclusion, the NXP BYV34X-600.127 is a high-performance rectifier diode that offers efficiency, reliability, and versatility for a multitude of electronic applications. Its robust design and superior electrical characteristics make it a top choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3305 $53.2200
95+ $1.0917 $103.7115
145+ $1.0576 $153.3520
200+ $1.0235 $204.7000
255+ $0.9894 $252.2970
340+ $0.8870 $301.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess