EN
  • EN
  • DE

BZA418A,165

Part No BZA418A,165
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 18VWM 27VC 6TSOP  /  27V Clamp Ipp Tvs Diode Surface Mount SC-74
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 18V
Voltage - Clamping (Max) @ Ipp 27V
Power - Peak Pulse 19.6W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 48pF @ 1MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-74, SOT-457
Supplier Device Package SC-74
Base Product Number BZA41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NEXNXPBZA418A,165,BZA418A /T2-ND,BZA418A /T2,934057138165,2156-BZA418A165-NXTR
Standard Package 10,000
Win Source Part Number 1050190-BZA418A,165
Ultra Librarian 3D Model Ultra Librarian BZA418A,165 CAD Model

Description

The BZA418A,165 is a state-of-the-art semiconductor device from NXP Semiconductors, a renowned leader in the electronics industry. This product is designed to provide exceptional performance for a wide range of applications, making it an ideal choice for designers and engineers seeking reliability and efficiency.

Key Features

  • High Integration: The BZA418A,165 integrates multiple functionalities into a single package, which simplifies circuit design and saves valuable board space.
  • Advanced Protection: With built-in electrostatic discharge (ESD) protection, this device safeguards sensitive circuitry against static electricity and other surge events, ensuring long-term reliability.
  • Low Capacitance: The low input and output capacitance of the BZA418A,165 minimizes signal distortion and preserves signal integrity, which is crucial for high-speed data and signal processing applications.
  • High-Temperature Operation: Capable of operating over a wide temperature range, this product is suitable for use in harsh environments without compromising performance.

Applications

The BZA418A,165 is versatile and can be used in various applications, including:

  • High-speed data lines
  • USB interfaces
  • Mobile devices
  • Consumer electronics
  • Networking and telecommunications equipment

Quality and Compliance

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and environmental compliance. The BZA418A,165 is manufactured in facilities that are certified for international standards, ensuring that customers receive consistently high-quality components. Additionally, this product complies with RoHS directives, reflecting NXP's dedication to environmental sustainability.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools through NXP's official website. Furthermore, NXP's dedicated technical support team is available to assist with product integration, ensuring a smooth design-in process and optimizing time-to-market.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess