EN
  • EN
  • DE

BZA456A 4-CH

Part No BZA456A 4-CH
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 238480-BZA456A 4-CH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZA456A 4-CH CAD Model

Description

The Product BZA456A 4-CH by NXP Semiconductors is a state-of-the-art, quad-channel, high-performance integrated circuit designed for a variety of applications that require reliable signal processing and control. This versatile component is ideal for automotive, industrial, and consumer electronics markets, where precision and durability are paramount.

Key Features

  • Four Independent Channels: The BZA456A offers four separate channels, enabling it to manage multiple signals simultaneously for increased system efficiency and complexity.
  • High Voltage Tolerance: With its robust design, the product can handle high voltages, making it suitable for power-intensive applications.
  • Low Quiescent Current: It is designed to consume minimal power when in a standby state, thus ensuring energy efficiency and longer operational life in battery-powered devices.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, ensuring reliability and safety in operation.
  • Easy Integration: The BZA456A 4-CH is designed with industry-standard packaging, making it easy to integrate into existing designs without the need for major hardware modifications.

Applications

The BZA456A 4-CH is incredibly versatile and can be used in a range of applications, including:

  • Automotive systems such as engine control units, ABS, and airbag systems.
  • Industrial automation, including PLCs, motor control, and power management systems.
  • Consumer electronics like smart home devices, audio/video receivers, and advanced remote controls.

Technical Specifications

Some of the technical specifications of the BZA456A 4-CH include:

  • Operating Voltage Range: X.XXV to X.XXV
  • Maximum Operating Temperature: XXX°C
  • Package Type: XX-pin XXXX
  • Compliance: Meets or exceeds industry standards for XXXX, XXXX, and XXXX

With its combination of performance, efficiency, and versatility, the NXP's BZA456A 4-CH is an excellent choice for designers looking to enhance the functionality and reliability of their electronic systems.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,065+ $0.0543 $57.8295
2,635+ $0.0439 $115.6765
4,055+ $0.0427 $173.1485
5,560+ $0.0416 $231.2960
7,145+ $0.0404 $288.6580
9,680+ $0.0358 $346.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 1065 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess