EN
  • EN
  • DE

BZA456A/DG

Part No BZA456A/DG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description ESD Suppressor TVS Uni-Dir 3V Automotive 6-Pin TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 238482-BZA456A/DG
Popularity Low
Supply and Demand Status Sufficient
Family Name BZA456A
Introduction Date December 08, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZA456A/DG CAD Model

Description

Product Overview: BZA456A/DG

The BZA456A/DG is a cutting-edge, high-performance protection device from NXP Semiconductors designed to safeguard sensitive electronic circuits from transient voltage spikes and power surges. This robust component is part of NXP's acclaimed portfolio of protection products, which are engineered to ensure the reliable operation of a wide range of electronic devices.

Key Features

  • Low Clamping Voltage: The device offers excellent protection by clamping voltage at a low level, ensuring that sensitive components are not exposed to potentially damaging high voltages during transient conditions.
  • High Surge Current Capability: With its ability to handle high surge currents, the BZA456A/DG is well-suited for environments where electrical spikes are common, providing a shield against electrical stress.
  • Fast Response Time: The component reacts swiftly to voltage transients, offering immediate protection and minimizing the risk of damage to the circuitry.
  • Low Capacitance: Designed with low capacitance, it is ideal for high-speed signal lines without significantly affecting signal integrity.
  • ESD Protection: It provides electrostatic discharge (ESD) protection to sensitive circuits, meeting industry-standard requirements and ensuring device longevity.

Applications

The versatile nature of the BZA456A/DG makes it suitable for a broad array of applications. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including network and telecommunication devices
  • Industrial control systems
  • Automotive electronics where reliability under harsh conditions is crucial
  • Medical equipment requiring precise and stable operation

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BZA456A/DG is no exception. It is manufactured to meet the highest industry standards, ensuring both performance and durability. Whether it's for consumer gadgets or industrial machinery, the BZA456A/DG is the go-to component for reliable circuit protection.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess