The NXP BZA868AL is a cutting-edge ESD protection device designed to safeguard sensitive electronics from the potential damages caused by electrostatic discharge (ESD). This compact and efficient component is a crucial addition to any modern electronic system where reliability and durability are paramount.
Key Features
- High ESD protection: The BZA868AL offers robust protection against ESD, ensuring that your electronics are shielded from sudden electrostatic events that could otherwise cause irreversible harm.
- Low clamping voltage: With its low clamping voltage, the BZA868AL minimizes stress on the protected circuit when an ESD event occurs, thus preserving the lifespan and functionality of the electronic components.
- Low capacitance: Ideal for high-speed data lines, the device's low capacitance ensures that signal integrity is maintained without compromising on protection levels.
- Multiple applications: The versatility of the BZA868AL makes it suitable for a range of applications, including USB 2.0, HDMI, antenna lines, and other high-speed data interfaces that require top-notch protection.
Technical Specifications
- Package: SOT23
- Number of channels: 2
- ESD protection up to 15 kV
- Response time:
- Operating temperature range: -40°C to +125°C
Applications
The BZA868AL's impressive ESD protection capabilities make it an indispensable component in a variety of electronic devices. Its application areas extend to consumer electronics, such as smartphones and tablets, as well as more specialized equipment like medical devices, automotive electronics, and industrial control systems.
Quality and Reliability
NXP Semiconductors is renowned for its commitment to quality and reliability, and the BZA868AL is no exception. This product is manufactured to meet high standards, ensuring that it performs consistently even under challenging conditions. The BZA868AL represents a reliable choice for designers looking to enhance the ESD resilience of their electronic systems.