EN
  • EN
  • DE

BZB84-C39

Part No BZB84-C39
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156909-BZB84-C39
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB84-C39 CAD Model

Description

Introducing the BZB84-C39 Dual Zener Diode from NXP Semiconductors

The BZB84-C39 is a robust and precise dual Zener diode, meticulously designed by the renowned NXP Semiconductors. This component is engineered to deliver excellent voltage regulation and protection features for a variety of electronic circuits. The BZB84-C39 stands out with its compact SOT-23 surface-mounted package, making it an ideal solution for high-density circuit boards where space is at a premium.

Key Features of the BZB84-C39

  • Voltage Regulation: The BZB84-C39 offers a Zener voltage of 39V, providing a stable reference voltage for your applications. This characteristic ensures the reliable operation of your electronic devices by maintaining a constant voltage level even amidst fluctuations in the supply voltage.
  • Dual Diode Configuration: This component integrates two Zener diodes in a common anode configuration, allowing for bidirectional voltage regulation. This feature simplifies circuit design and reduces the number of components required, saving both space and cost.
  • Power Dissipation: With a total power dissipation of 300mW, the BZB84-C39 is capable of handling moderate power levels, making it suitable for a range of applications from consumer electronics to industrial systems.
  • Temperature Stability: The diode is characterized by its excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Package: The small SOT-23 package is not only space-efficient but also allows for automated assembly processes, which is beneficial for mass production.

Applications

The BZB84-C39 is versatile and can be used in various applications, including:

  • Voltage stabilization for sensitive electronics
  • Overvoltage protection circuits
  • Power supply management
  • Switching power supplies
  • Consumer electronics
  • Industrial control systems

Whether you are designing a new electronic product or looking to enhance the reliability of an existing one, the BZB84-C39 from NXP Semiconductors is a top choice for ensuring voltage precision and protection. Its combination of a compact form factor, dual diode design, and reliable performance makes it an essential component for modern electronic applications.

You May Also Be Interested in

BOWIN ELECTRONIC CO.
單個LED 輸出OS 控制IC
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Atmel
2-Wire Serial EEPROM
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4608 $59.9040
310+ $0.3777 $117.0870
475+ $0.3661 $173.8975
655+ $0.3546 $232.2630
845+ $0.3430 $289.8350
1,130+ $0.3072 $347.1360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess