EN
  • EN
  • DE
  • IT

BZB984-C4V3

Part No BZB984-C4V3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 4.3V SOT663
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Anode
Voltage - Zener (Nom) (Vz) 4.3V
Tolerance ±5%
Maximum Power Dissipation 265mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 3μA @ 1V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Mounting SMD (SMT)
Case / Package SOT-663
Win Source Part Number 039765-BZB984-C4V3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZB984-C4V3 CAD Model

Description

The BZB984-C4V3 from NXP is a cutting-edge Zener diode designed for high-precision voltage regulation and protection applications. This small signal Zener is optimized for performance in a compact package, making it an ideal choice for space-constrained designs.

Key Features

  • Low Voltage Regulation: With a nominal Zener voltage of 4.3V, this diode is perfect for low-voltage applications requiring precise voltage control.
  • High Precision: The BZB984-C4V3 offers tight voltage tolerances, ensuring consistent performance and reliable operation.
  • Low Leakage Current: Designed for minimal leakage current, it provides excellent energy efficiency and reduces power loss.
  • Surface-Mount Package: The SOD-323 package is ideal for automated assembly processes and helps save board space.
  • Power Dissipation: Capable of handling up to 300mW of power dissipation, it can withstand moderate levels of power without compromising performance.

Applications

The BZB984-C4V3 is versatile and can be used in a wide range of electronic circuits. Typical applications include:

  • Voltage regulation for sensitive electronics
  • Protection circuits against overvoltage conditions
  • Power supply management
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems

Quality and Reliability

NXP is renowned for its commitment to quality, and the BZB984-C4V3 is no exception. Each diode is manufactured to the highest standards, ensuring that it meets or exceeds industry reliability norms. With its robust construction and NXP's stringent quality control, the BZB984-C4V3 is a component you can trust for your critical applications.

Environmental Compliance

The BZB984-C4V3 complies with various environmental standards, including RoHS and REACH. This commitment to environmental stewardship means you can incorporate this Zener diode into your designs with the confidence that it aligns with global environmental regulations.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER ARRAY 6.2V SMD3
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.2925
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT363
Lowest to $0.1299
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.2628
Diodes Incorporated
DIODE ZENER ARRAY 7.5V SOT363
Lowest to $0.1288
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.1038
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT363
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $4.3985

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess