EN
  • EN
  • DE

BZD27-C13 (13V)

Part No BZD27-C13 (13V)
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238520-BZD27-C13 (13V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZD27-C13 (13V) CAD Model

Description

Product Overview: BZD27-C13 (13V) by NXP

The BZD27-C13 is a robust voltage regulator Zener diode designed by NXP Semiconductors, a leader in the industry known for its high-quality electronic components. This Zener diode is specifically crafted to provide a precise 13V voltage regulation, making it an essential component for a wide range of electronic circuits that require stable voltage levels for optimal performance.

Key Features

  • Voltage Range: The BZD27-C13 offers a nominal Zener voltage of 13 volts, providing a reliable voltage reference for various applications.
  • Power Dissipation: With a power dissipation capacity of 800mW, this Zener diode can handle a significant amount of power, making it suitable for high-power applications.
  • Package: Encased in a small and compact SOD87 package, the BZD27-C13 is designed to save space on printed circuit boards (PCBs) without compromising performance.
  • Thermal Resistance: The device boasts a low thermal resistance, ensuring efficient heat dissipation and contributing to its longevity and reliability.
  • Tolerance: The BZD27-C13 has a tight tolerance range, ensuring precision in voltage regulation and stability across various conditions.

Applications

The BZD27-C13 Zener diode is versatile and can be used in a multitude of applications, including:

  • Power supply regulation
  • Surge and transient protection circuits
  • Voltage reference in analog circuits
  • Overvoltage protection in sensitive electronics

Quality and Reliability

NXP's commitment to quality is evident in the BZD27-C13, which is built to meet stringent industry standards. The device's reliability is assured through rigorous testing and quality control processes, ensuring that it performs consistently even under challenging conditions.

Conclusion

In summary, the BZD27-C13 (13V) Zener diode from NXP is a high-performance component that combines precision voltage regulation with durability and compact design. Its robust features make it an excellent choice for engineers and designers looking to incorporate a stable voltage reference or protection element into their electronic systems. With NXP's reputation for quality, the BZD27-C13 is a component you can trust to deliver consistent performance time and time again.

You May Also Be Interested in

Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 5.3V 250MW TO236AB
Lowest to $0.0944
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3082 $60.3148
33+ $3.5355 $116.6715
51+ $3.4246 $174.6546
70+ $3.3137 $231.9590
91+ $3.2040 $291.5640
121+ $2.8725 $347.5725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess