The NXP BZD27-C130 is a high-precision Zener diode designed to provide a reliable voltage reference. This voltage regulator diode is part of the BZD27 series, which is known for its excellent stability and low dynamic impedance. The BZD27-C130 is particularly suitable for applications requiring a stable and precise voltage clamp at 130V.
Key Features
- Zener Voltage: The BZD27-C130 offers a nominal Zener voltage of 130 volts, making it ideal for a wide range of voltage regulation applications.
- Power Dissipation: This component is capable of dissipating up to 800 mW of power, ensuring reliable operation under high-power conditions.
- Package: The device comes in a small and reliable SOD87 package, which provides excellent thermal performance and is suitable for high-density circuit designs.
- Temperature Stability: With a wide operating temperature range, the BZD27-C130 maintains stable performance across varying environmental conditions.
- Low Dynamic Impedance: The dynamic impedance is minimized, which enhances the overall performance of the diode in fast transient response applications.
Applications
The BZD27-C130 is versatile and can be used in several applications, including:
- Voltage regulation modules
- Surge and overvoltage protection circuits
- Power supply circuits
- Consumer electronics
- Telecommunications equipment
Quality and Reliability
NXP Semiconductors is known for their commitment to quality and reliability, and the BZD27-C130 is no exception. It is manufactured to stringent standards, ensuring consistent performance and longevity in a variety of electronic applications. Whether you are designing power management systems or looking to protect sensitive electronics, the BZD27-C130 provides a robust and dependable solution.