Product Overview: PTH08T250WBD from Texas Instruments
The PTH08T250WBD is a high-performance, non-isolated module power integrated solution by Texas Instruments, known for its reliability and efficiency in various applications. This advanced power module is designed to meet the needs of high-density power systems that require a wide input voltage range, fast transient response, and precise voltage regulation.
Key Features
- Wide Input Voltage Range: The PTH08T250WBD operates with an input voltage range from 4.5V to 14V, making it versatile for a variety of applications and able to handle fluctuations in power supply.
- Adjustable Output Voltage: It offers an output voltage that is adjustable from 0.69V to 5.5V, allowing for customization to specific circuit requirements.
- High Efficiency: With up to 96% efficiency, this power module ensures minimal power loss and is ideal for energy-sensitive designs.
- Output Current: It can deliver up to 10A of output current, providing ample power for demanding applications.
- Thermal Performance: The PTH08T250WBD is equipped with an integrated heat sink and excellent thermal performance, ensuring it operates reliably even at full load.
- Auto-Track™ Sequencing: Texas Instruments' unique Auto-Track™ sequencing technology allows supply voltages to track each other or external voltages, simplifying power-up and power-down processes.
- Pre-Bias Startup: It supports pre-bias startup, ensuring that the output voltage does not overshoot when power is applied.
Applications
The PTH08T250WBD is suitable for a wide range of applications, including but not limited to:
- Telecommunications equipment
- Networking equipment such as routers and switches
- Industrial systems
- Computing and storage systems
- FPGA, DSP, and ASIC power supplies
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The PTH08T250WBD is no exception, with its robust design and comprehensive testing to ensure it meets the high standards expected of TI products. Customers can rely on this power module to deliver consistent performance over its lifespan.