The Coilcraft W7703-A is a surface mount RF inductor designed for a variety of high-frequency applications. This inductor is characterized by its small size and robust construction, making it suitable for use in demanding environments.
Applications
- RF filters
- Impedance matching networks
- Wireless communication devices
- Broadband circuits
- Oscillators
Features
- Surface mount design
- High Q value for efficient performance
- Tight tolerance for consistent results
- Small footprint for space-constrained applications
- RoHS compliant
Benefits
- Improved signal integrity due to high Q factor
- Reduced board space requirements
- Consistent performance across different units due to tight tolerance
- Easy integration into automated assembly processes
- Environmentally friendly due to RoHS compliance
Additional Details
The W7703-A inductor is available in various inductance values, allowing designers to select the optimal component for their specific application. Its operating temperature range is typically from -40°C to +85°C. The inductor is constructed with a ceramic core and tinned terminations for excellent solderability. The specific inductance value can vary, so consulting the datasheet is crucial for accurate design. Coilcraft provides detailed specifications on their website including SRF (Self-Resonant Frequency) and DCR (DC Resistance) values, which are essential for proper circuit design. The W7703-A series is designed to withstand reflow soldering processes.
Proper handling and storage are essential to maintain the integrity of the inductor. It should be stored in a dry environment and protected from excessive moisture.