EN
  • EN
  • DE

BZD27-C6V2

Part No BZD27-C6V2
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157015-BZD27-C6V2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BZD27-C6V2 CAD Model

Description

Introducing the BZD27-C6V2 Zener Diode from NXP

The BZD27-C6V2 is a highly reliable, precision Zener diode designed by NXP Semiconductors, a leader in the industry known for their innovative and robust components. This particular Zener diode is a surface-mounted device (SMD) that provides a nominal Zener voltage of 6.2 volts, making it suitable for a wide range of voltage regulation and protection applications.

Key Features of BZD27-C6V2

  • Voltage Regulation: The BZD27-C6V2 offers excellent voltage stability, ensuring consistent performance for sensitive electronic circuits.
  • Power Dissipation: With a power dissipation of 800mW, this Zener diode can handle significant energy, making it suitable for high-power applications.
  • Low Leakage Current: The device is characterized by its low leakage current, enhancing the overall efficiency of the electronic system it is integrated into.
  • SMD Package: The compact SOD-87 package allows for efficient use of PCB space and is designed for automated assembly processes, facilitating mass production.
  • Wide Operating Temperature Range: With an operating temperature range of -55°C to +150°C, the BZD27-C6V2 is designed to withstand extreme conditions, ensuring reliability across various environments.

Applications

The BZD27-C6V2's precision voltage regulation capabilities make it an ideal choice for a variety of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication systems
  • Industrial control circuits
  • Automotive electronics
  • Medical devices

Quality and Reliability

NXP's commitment to quality is evident in the BZD27-C6V2 Zener diode. It is manufactured to meet the highest industry standards, ensuring both reliability and durability for the end-user. The device's robust construction and precision engineering make it a trusted component in any electronic system requiring voltage regulation and protection.

Whether you're designing a complex industrial system or a simple consumer electronic device, the BZD27-C6V2 from NXP provides the performance and reliability that engineers and designers have come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2754 $59.1604
62+ $1.8665 $115.7230
96+ $1.8087 $173.6352
133+ $1.7498 $232.7234
171+ $1.6921 $289.3491
229+ $1.5165 $347.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess