EN
  • EN
  • DE

BZG142-160 160V

Part No BZG142-160 160V
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 238575-BZG142-160 160V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZG142-160 160V CAD Model

Description

The BZG142-160 160V represents a cutting-edge electronic component designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular product is a Zener diode, which is commonly used in various applications to provide voltage regulation and protection for sensitive circuits.

Key Features

  • Voltage Stability: With a nominal Zener voltage of 160V, the BZG142-160 provides a stable reference voltage, ensuring consistent performance across a range of operating conditions.
  • Power Dissipation: The device is capable of dissipating significant power, making it suitable for high-energy environments where voltage regulation is critical.
  • Compact Design: The small package size allows for efficient use of PCB space, making it ideal for compact electronic assemblies.
  • High Reliability: NXP's commitment to quality ensures that this Zener diode offers excellent reliability, with a low failure rate and a long operational lifespan.
  • Thermal Performance: Designed to handle thermal stress effectively, the BZG142-160 maintains its performance even under varying temperature conditions.

Applications

The BZG142-160 160V is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • Automotive electronics
  • Consumer electronics
  • Industrial control systems
  • Voltage regulation modules

Technical Specifications

Parameter Value
Zener Voltage 160V
Package Type SOD
Power Dissipation Specified by NXP
Operating Temperature Range Specified by NXP

For engineers and designers, the BZG142-160 160V Zener diode from NXP is a reliable choice for voltage regulation needs. Its robust construction, coupled with NXP's reputation for high-quality semiconductor products, ensures that this component will deliver consistent performance and durability in a wide range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess