EN
  • EN
  • DE
  • IT

BZT52H-B3V3

Part No BZT52H-B3V3
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157380-BZT52H-B3V3
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BZT52H-B3V3 CAD Model

Description

Introducing the BZT52H-B3V3 Zener Diode from NXP

The BZT52H-B3V3 is a high-performance, surface-mount Zener diode designed and manufactured by NXP Semiconductors. This precision device is engineered to provide a reliable voltage regulation solution with a nominal Zener voltage of 3.3 volts. It is a popular choice for a range of electronic applications requiring voltage clamping, voltage regulation, or reference voltage generation.

Key Features

  • Zener Voltage: The BZT52H-B3V3 offers a tightly regulated Zener voltage of 3.3V, making it ideal for precision voltage regulation tasks in complex circuits.
  • Power Dissipation: With a power dissipation of 375 mW, this Zener diode can handle a substantial amount of power, ensuring stability and reliability in service.
  • Package: Encased in a compact SOD123F package, the BZT52H-B3V3 is optimized for high-density circuit board designs, allowing for efficient use of PCB space.
  • Low Leakage Current: The diode features a low leakage current, which enhances its efficiency and ensures minimal power loss in standby or off-state conditions.
  • High Surge Capability: It is capable of withstanding surge currents, thereby protecting circuits from voltage spikes and transient overvoltages.
  • Wide Operating Temperature Range: The BZT52H-B3V3 can operate over a broad temperature range, making it suitable for use in various environmental conditions.

Applications

The BZT52H-B3V3's precise voltage regulation capabilities make it an excellent choice for use in:

  • Consumer electronics such as TVs, radios, and computers
  • Telecommunication devices
  • Industrial control systems
  • Portable and battery-powered equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the BZT52H-B3V3 is no exception. This Zener diode is produced with high manufacturing standards, ensuring consistent performance and durability. Its robust design makes it a dependable component for both standard and demanding applications.

Whether you're designing a power supply, protecting sensitive electronics, or simply needing a stable reference voltage, the BZT52H-B3V3 from NXP is a versatile and reliable choice that engineers and designers can trust.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
Vishay
DIODE ZENER 15V 1.25W DO214AC
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 8.5V~9.6V 500mW 9.1V SOD-123
Lowest to $0.0165
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 12.4V~14.1V 500mW 13V SOD-123
Lowest to $0.0111
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062
ShenZhen SlkorMicro Semicon Co. Ltd
14.25V~15.75V 500mW 15V SOD-123
Lowest to $0.0160

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3259 $57.0325
420+ $0.2675 $112.3500
650+ $0.2592 $168.4800
895+ $0.2508 $224.4660
1,160+ $0.2424 $281.1840
1,550+ $0.2173 $336.8150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess