Introducing the BZT52H-C24 Zener Diode from NXP Semiconductors
The BZT52H-C24 is a precision Zener diode designed to offer a reliable voltage regulation solution for a wide range of electronic applications. Manufactured by NXP Semiconductors, a leader in the industry, this diode is engineered to provide a nominal Zener voltage of 24V with a tight tolerance. It is an essential component for designers looking to maintain a stable voltage level within their circuits.
Key Features of the BZT52H-C24
- Low Zener Impedance: The BZT52H-C24 boasts a low dynamic impedance, ensuring that the voltage across the diode remains stable even with changes in the current passing through it.
- High Stability: This diode offers excellent stability and reliability over its entire operating temperature range, making it suitable for demanding applications.
- Power Dissipation: With a power dissipation of 375 mW, the BZT52H-C24 is capable of handling moderate levels of power without compromising performance.
- Compact SOD123F Package: The small SOD123F surface-mount package allows for efficient use of PCB space without sacrificing performance, making it ideal for high-density circuit designs.
Applications
The BZT52H-C24 is versatile and can be used in various applications, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power supply circuits
- Consumer electronics
- Telecommunication devices
Product Specifications
| Parameter |
Value |
| Zener Voltage (VZ) |
24V |
| Power Dissipation (PD) |
375 mW |
| Package |
SOD123F |
The BZT52H-C24 Zener diode from NXP Semiconductors is a reliable and efficient solution for voltage regulation needs in your electronic designs. Its precision voltage control, coupled with its compact form factor, makes it an excellent choice for a wide variety of applications where space and performance are critical.