EN
  • EN
  • DE

BZT52H-C27

Part No BZT52H-C27
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157401-BZT52H-C27
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZT52H-C27 CAD Model

Description

Introducing the BZT52H-C27 Zener Diode from NXP

The BZT52H-C27 is a high-performance Zener diode crafted by the renowned semiconductor manufacturer, NXP Semiconductors. This precision device is designed for use in voltage regulation and voltage reference applications, offering a Zener voltage of 27 volts. With its silicon planar power Zener diodes, the BZT52H-C27 provides a stable and reliable solution for electronic circuits that require precise voltage control.

Key Features

  • Low Zener Impedance: The BZT52H-C27 boasts low dynamic impedance, ensuring efficient operation and improved voltage regulation performance.
  • High Stability: This Zener diode offers excellent stability over time, making it a dependable component for long-term applications.
  • Power Dissipation: With a total power dissipation of 375 mW, it can accommodate moderate power requirements in compact electronic designs.
  • Compact Package: Encased in a small SOD123 package, the BZT52H-C27 is ideal for space-constrained applications.

Applications

The BZT52H-C27 Zener diode is versatile and can be used in a variety of electronic devices. Some common applications include:

  • Power supplies
  • Consumer electronics
  • Telecommunication systems
  • Portable devices
  • Industrial equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZT52H-C27 is no exception. This Zener diode is produced with high manufacturing standards, ensuring that each component meets the rigorous requirements of today's electronic industry. Users can trust in the reliability and performance of the BZT52H-C27 to protect and stabilize their electronic designs.

Environmental Considerations

The BZT52H-C27 is compliant with RoHS (Restriction of Hazardous Substances) and is free from lead, making it an environmentally friendly choice for manufacturers looking to create green products. Its compliance with industry standards also ensures that it can be used in products sold in various regions without concerns over regulatory issues.

In conclusion, the BZT52H-C27 from NXP Semiconductors is a high-quality Zener diode that offers reliability, efficiency, and precision for a wide range of voltage regulation applications. Its compact size, power dissipation capabilities, and environmental compliance make it an excellent choice for engineers and designers seeking to incorporate a dependable voltage reference into their electronic designs.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
595+ $0.0847 $50.3965
1,440+ $0.0695 $100.0800
2,230+ $0.0674 $150.3020
3,070+ $0.0652 $200.1640
3,970+ $0.0630 $250.1100
5,310+ $0.0565 $300.0150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 595 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess