EN
  • EN
  • DE
  • IT

BZT52H-C3V6/DG

Part No BZT52H-C3V6/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0940+
Reference case SOD-123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 730185-BZT52H-C3V6/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-C3V6/DG CAD Model

Description

Product Overview: BZT52H-C3V6/DG by NXP Semiconductors

The BZT52H-C3V6/DG is a high-performance Zener diode manufactured by NXP Semiconductors, designed to offer a precise voltage regulation solution for a wide range of electronic applications. With its compact SOD-123F package, this diode is engineered to provide a 3.6V nominal Zener voltage, making it an ideal component for voltage reference or voltage clamping applications in miniaturized circuit designs.

Key Features

  • Zener Voltage (V<sub>Z): 3.6V with a tolerance of ±2% for precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 375 mW, allowing for sufficient power handling in a small footprint.
  • Package: The SOD-123F surface-mount package provides a space-saving solution, suitable for high-density PCB designs.
  • Thermal Resistance: Low thermal resistance ensures efficient heat dissipation during operation, enhancing reliability.
  • Operating Temperature Range: With a wide operating temperature range from -65°C to +150°C, this diode is adaptable to various environmental conditions.

Applications

The BZT52H-C3V6/DG Zener diode is versatile and can be utilized in numerous applications, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Portable devices
  • Industrial control systems

Product Benefits

Integrating the BZT52H-C3V6/DG into your designs offers several benefits:

  • High Precision: The tight voltage tolerance ensures consistent performance and reliable voltage regulation.
  • Space Efficiency: Its compact package design is ideal for modern electronic devices where space is at a premium.
  • Durability: The robust construction allows it to withstand harsh conditions, contributing to the longevity of the end product.
  • Compatibility: The diode's compatibility with high-volume assembly processes facilitates ease of manufacturing and integration.

Overall, the BZT52H-C3V6/DG from NXP Semiconductors is a high-quality component that combines precision, power handling, and compactness, making it an excellent choice for designers looking to enhance the performance and reliability of their electronic circuits.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess