EN
  • EN
  • DE
  • IT

BZV49-C11

Part No BZV49-C11
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157442-BZV49-C11
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZV49-C11 CAD Model

Description

Product Overview: BZV49-C11 Zener Diode from NXP

The BZV49-C11 is a high-precision Zener diode produced by NXP, a leading semiconductor manufacturer known for its high-quality electronic components. This Zener diode is designed to offer a stable and reliable voltage reference, making it an ideal choice for voltage regulation applications in a variety of electronic circuits.

With its precise voltage regulation capabilities, the BZV49-C11 is optimized for use in situations where a stable and accurate voltage is paramount. This includes power supply circuits, voltage reference modules, and other sensitive electronic systems that require a consistent voltage level to operate correctly.

Key Features:

  • Voltage Regulation: The BZV49-C11 provides a nominal Zener voltage of 11V, ensuring precise voltage regulation for your circuit needs.
  • Power Dissipation: With a power dissipation rating of 1.3W, this Zener diode can handle a reasonable amount of power, making it suitable for a variety of applications.
  • Tolerance: It features a tight voltage tolerance, which guarantees consistent performance and reduces the need for additional calibration in your design.
  • Package: The device comes in a compact SOT-89 surface-mount package, which allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • Thermal Stability: The BZV49-C11 exhibits excellent thermal stability, ensuring that its electrical characteristics remain consistent across a wide temperature range.
  • Quality and Reliability: As with all NXP products, this Zener diode is manufactured to stringent quality standards, providing a reliable solution for your voltage regulation needs.

Applications:

The BZV49-C11 Zener diode is versatile and can be used in a variety of applications, such as:

  • Power management in consumer electronics
  • Voltage reference in analog circuits
  • Overvoltage protection in sensitive electronics
  • Switching power supplies
  • Automotive electronics

In conclusion, the BZV49-C11 from NXP is a robust and precise Zener diode that offers reliable voltage regulation for a multitude of electronic applications. Its combination of power handling, stability, and compact form factor makes it an excellent choice for designers looking to ensure the consistent operation of their electronic devices.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0053 $60.1060
47+ $2.4659 $115.8973
73+ $2.3885 $174.3605
100+ $2.3123 $231.2300
130+ $2.2349 $290.5370
173+ $2.0039 $346.6747
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,300 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess