EN
  • EN
  • DE

BZV49-C15

Part No BZV49-C15
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Diode Zener Single Dual Anode 14.7V 5% 1W Automotive 4-Pin(3+Tab) SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOT89
Manufacturer NXP
Win Source Part Number 759412-BZV49-C15
Introduction Date August 01, 2003
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV49-C15 CAD Model

Description

Introducing the BZV49-C15 Zener Diode from NXP Semiconductors

The BZV49-C15 is a precision Zener diode manufactured by NXP Semiconductors, designed to offer excellent stability and reliability for voltage regulation applications. This high-performance component is a crucial part of circuitry where precise voltage control is paramount, such as in power supplies, voltage reference points, and protection circuits.

Key Features of BZV49-C15

  • Voltage Regulation: The BZV49-C15 offers a nominal Zener voltage of 15V, making it suitable for a wide range of applications where this voltage level is required for regulation purposes.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle a moderate amount of power, making it a versatile choice for various electronic designs.
  • Tolerance: The component features a standard tolerance of ±5%, ensuring precise voltage regulation for sensitive circuits.
  • Package: Encased in a small SOT223 surface-mount package, the BZV49-C15 is optimized for PCB space-saving and is suitable for high-density circuit designs.
  • Temperature Stability: The Zener diode operates within a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.

Applications

The versatility of the BZV49-C15 Zener diode makes it ideal for a variety of applications, including:

  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Computer systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZV49-C15 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. Whether for volume production or prototyping, this Zener diode is a dependable choice for engineers and designers looking to incorporate stable voltage regulation into their electronic projects.

With its precise voltage control, robust design, and compact footprint, the BZV49-C15 from NXP Semiconductors is an excellent component for ensuring the stability and longevity of your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2033 $57.9405
690+ $0.1675 $115.5750
1,075+ $0.1617 $173.8275
1,475+ $0.1571 $231.7225
1,910+ $0.1513 $288.9830
2,545+ $0.1363 $346.8835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess