EN
  • EN
  • DE
  • IT

BZV49-C3V9

Part No BZV49-C3V9
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157455-BZV49-C3V9
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZV49-C3V9 CAD Model

Description

Product Overview: BZV49-C3V9 - NXP

The BZV49-C3V9 from NXP Semiconductors is a robust zener diode designed for applications requiring voltage regulation and voltage reference solutions. This precision device is a key component in power management systems, offering a zener voltage of 3.9V with a tolerance of ±5%. The BZV49 series is recognized for its high reliability and consistency, making it an excellent choice for both commercial and industrial applications.

Key Features

  • Stable Zener Voltage: The BZV49-C3V9 offers a precise zener voltage of 3.9V, which is essential for maintaining a stable voltage level in electronic circuits.
  • Power Dissipation: With a power dissipation of 1.3W, this zener diode can handle significant power levels, making it suitable for a wide range of power regulation scenarios.
  • High Surge Current Capability: This component is capable of withstanding high surge currents, ensuring protection against voltage spikes and enhancing circuit reliability.
  • Low Dynamic Impedance: The dynamic impedance of the BZV49-C3V9 is kept low to ensure minimal voltage drop under load and better regulation performance.
  • Package: Encased in a SOD-123 small outline package, the BZV49-C3V9 is optimized for space-saving designs without compromising performance.

Applications

The BZV49-C3V9 is versatile and can be used in a variety of electronic circuits. Common applications include:

  • Power supply regulation
  • Voltage reference in analog-to-digital converters
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP's commitment to quality ensures that the BZV49-C3V9 meets stringent industry standards for performance and reliability. Each diode is subjected to rigorous testing to guarantee its zener voltage accuracy and overall durability in various operating conditions. Whether for commercial products or high-end industrial equipment, the BZV49-C3V9 from NXP is a trusted component for effective voltage regulation.

You May Also Be Interested in

Tiger Electronic Co.,Ltd
4A TRIACS
Lowest to $0.1653
Atmel
SPI Serial EEPROMs
Need more? Email Us
Atmel
Two-wire Serial EEPROM 256K (32,768 x 8)
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Need more? Email Us
NXP / Nexperia
Rectifier diodes fast, soft-recovery
Need more? Email Us
Texas Instruments
CMOS DUAL 2-INPUT NAND BUFFER/DRIVER
Lowest to $14.5402
Cypress Semiconductor Corp
512K x 36/1M x 18 Pipelined DCD SRAM
Need more? Email Us
Fairchild/ON Semiconductor
Octal 3-STATE Bus Driver
Lowest to $0.3461
Texas Instruments
8-Bit CMOS Flash Microcontroller with 32k Memory
Lowest to $29.7609

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1493 $57.0451
17+ $6.6866 $113.6722
26+ $6.4776 $168.4176
36+ $6.2688 $225.6768
47+ $6.0598 $284.8106
62+ $5.4329 $336.8398
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess