Product Overview: BZV49-C8V2 by NXP Semiconductors
The BZV49-C8V2 is a precision Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is specifically engineered to provide a reliable voltage reference with a nominal Zener voltage of 8.2 volts. It is a highly versatile component suitable for a wide range of applications, from voltage regulation to voltage reference in complex circuits.
Key Features
- Nominal Zener Voltage: 8.2V with a tolerance of ±5% for precise voltage regulation.
- Power Dissipation: Capable of dissipating up to 1.3 watts of power, making it suitable for medium power applications.
- Package: Available in a small and reliable SOT89 plastic package, which is ideal for automated manufacturing processes and provides excellent thermal performance.
- Thermal Stability: Exhibits low dynamic impedance and excellent stability, ensuring consistent performance over a wide range of temperatures.
- Quality and Reliability: Built to NXP's stringent quality standards, ensuring high reliability and performance consistency.
Applications
The BZV49-C8V2 Zener diode is suitable for various applications, including:
- Stabilizing and regulating voltages in power supplies.
- Providing a reference voltage in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
- Protecting sensitive electronics from overvoltage conditions.
- Use in voltage clamping applications to limit voltage spikes.
Product Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
8.2V
Power Dissipation (P<sub>D)
1.3W
Package Type
SOT89
Operating Temperature Range
-55°C to +150°C
With its precision voltage control and robust design, the BZV49-C8V2 Zener diode from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.