EN
  • EN
  • DE

BZV55-B12,115

Part No BZV55-B12,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diodes Voltage regulator diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP Semiconductors
Package Bulk
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting SMD (SMT)
Package / Case DO-213AC, MINI-MELF, SOD-80
Supplier Device Package LLDS; MiniMelf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 2156-BZV55-B12,115-954
Standard Package 1
Win Source Part Number 987624-BZV55-B12,115
Ultra Librarian 3D Model Ultra Librarian BZV55-B12,115 CAD Model

Description

Product Overview: BZV55-B12,115

The BZV55-B12,115 is a high-quality, miniature voltage regulator Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small signal Zener diode is designed for providing a regulated voltage in a variety of electronic circuits. It is highly suitable for applications that require precise voltage regulation and stabilization.

Key Features

  • Zener Voltage (Vz): The BZV55-B12,115 has a nominal Zener voltage of 12V, making it ideal for 12V regulation applications.
  • Power Dissipation: With a power dissipation of 500mW, it can withstand moderate levels of power without degrading performance.
  • Tolerance: The diode features a standard tolerance of approximately ±5% for the Zener voltage, ensuring reliable operation within its specifications.
  • Package: Encased in a small LLDS (Leadless) package, this Zener diode is optimized for high-density mounting and is suitable for automated assembly processes.
  • Temperature Stability: The BZV55-B12,115 is characterized by its excellent stability over a wide temperature range, ensuring consistent performance across various operating conditions.
  • Low Leakage Current: It exhibits low leakage current, which enhances its efficiency and reliability in sensitive electronic circuits.
  • High Surge Current Capability: The device can handle high surge currents, providing additional protection against transient voltage spikes.

Applications

The versatility of the BZV55-B12,115 allows it to be used in a wide array of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Voltage reference in analog circuits
  • Energy management systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication devices

Quality and Reliability

As with all NXP products, the BZV55-B12,115 is manufactured to the highest quality standards, ensuring high reliability and performance for critical applications. Whether it's being used in commercial, industrial, or automotive environments, this Zener diode stands up to the demands of a wide range of voltage regulation tasks.

For engineers and designers looking for a compact, reliable, and precise voltage regulation solution, the BZV55-B12,115 from NXP Semiconductors is an excellent choice that combines performance with a small form factor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1255 $50.2000
975+ $0.1030 $100.4250
1,505+ $0.0997 $150.0485
2,075+ $0.0965 $200.2375
2,680+ $0.0933 $250.0440
3,585+ $0.0837 $300.0645
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess