EN
  • EN
  • DE

BZV55-B62,115

Part No BZV55-B62,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 62V 500MW LLDS / Zener Diode 62 V 500 mW ±2% Surface Mount LLDS; MiniMelf
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr NXP USA Inc.
Package Bulk
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±2%
Power - Max 500 mW
Impedance (Max) (Zzt) 215 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 43.4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting SMD (SMT)
Package / Case DO-213AC, MINI-MELF, SOD-80
Supplier Device Package LLDS; MiniMelf
ECCN EAR99
HTSUS 8541.10.0050
Other Names NEXNEXBZV55-B62,115,2156-BZV55-B62,115
Standard Package 1
Win Source Part Number 989199-BZV55-B62,115
Ultra Librarian 3D Model Ultra Librarian BZV55-B62,115 CAD Model

Description

Product Overview: BZV55-B62,115 - NXP Semiconductors

The BZV55-B62,115 is a small signal Zener diode, meticulously designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This high-precision Zener diode offers a nominal Zener voltage of 62V, making it an ideal choice for providing voltage regulation in a variety of electronic circuits. Encased in a compact, two-pin SOD-80C package, the BZV55-B62,115 is optimized for space-constrained applications.

The product features a tight voltage tolerance and is characterized for its excellent stability, ensuring reliable performance over its entire operating range. The BZV55-B62,115 is particularly suited for use in constant voltage control applications where precise voltage regulation is paramount. Its ability to handle a power dissipation of 500 mW makes it suitable for a wide range of applications, including but not limited to industrial, commercial, and high-tech consumer electronics.

With its silicon epitaxial planar technology, the BZV55-B62,115 exhibits superior thermal performance and a low dynamic impedance, which enhances its overall efficiency. The device is also designed to offer a fast response time, protecting sensitive electronic components from potential voltage spikes and other transient events.

NXP's commitment to quality is evident in the BZV55-B62,115, which is rigorously tested to meet stringent industry standards for reliability and performance. The device is also RoHS compliant, reflecting NXP’s dedication to environmental sustainability and ensuring compatibility with green manufacturing requirements.

In summary, the BZV55-B62,115 Zener diode from NXP Semiconductors is a highly reliable component designed for voltage stabilization and protection in a wide array of electronic circuits. Its compact form factor, precise voltage control, and robust design make it a go-to choice for engineers and designers looking for a dependable solution in their electronic designs.

Key Features:

  • Nominal Zener Voltage: 62V
  • Power Dissipation: 500 mW
  • Package: SOD-80C
  • Low Dynamic Impedance
  • High Stability and Reliability
  • RoHS Compliant

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess