EN
  • EN
  • DE

BZV55-C39-TR7

Part No BZV55-C39-TR7
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case LL34
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 752474-BZV55-C39-TR7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV55-C39-TR7 CAD Model

Description

Product Overview: BZV55-C39-TR7

The BZV55-C39-TR7 is a high-precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's BZV55 series, which is renowned for its reliability and performance in a wide range of electronic applications. The BZV55-C39-TR7 is specifically engineered to provide a stable reference voltage of 39 volts, making it an ideal component for voltage stabilization tasks.

Key Features

  • Voltage Regulation: The BZV55-C39-TR7 offers excellent voltage regulation, maintaining a steady 39V output even under varying load conditions.
  • Package: This component is available in a small, compact MiniMELF SOD-80 package, which is suitable for high-density mounting and is easy to integrate into various circuit designs.
  • Power Dissipation: With a maximum power dissipation of 500 mW, it can handle a reasonable amount of power, making it suitable for a range of applications.
  • Temperature Range: The device operates over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • Tolerance: It features a tight tolerance level, ensuring precise voltage regulation for sensitive electronic circuits.
  • Tape and Reel Packaging: The TR7 suffix indicates that the diode is supplied in tape and reel packaging, which is ideal for automated assembly processes.

Applications

The BZV55-C39-TR7 is versatile and can be used in various electronic circuits, including:

  • Power supply circuits
  • Voltage reference in analog-to-digital converters
  • Overvoltage and surge protection devices
  • Battery chargers
  • Telecommunications equipment

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZV55-C39-TR7 is built to meet stringent industry standards, ensuring both quality and reliability. Whether it's being used in commercial, industrial, or automotive applications, this voltage regulator diode stands up to the demands of continuous operation and challenging environments.

With its precise voltage regulation and robust design, the BZV55-C39-TR7 from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient solution to their voltage regulation needs.

You May Also Be Interested in

Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess