EN
  • EN
  • DE

BZV55-C4V7

Part No BZV55-C4V7
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.7V 500MW SOD80C / Zener Diode Single 4.7V 5% 80Ohm 500mW 2-Pin Mini-MELF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 80 Ohm
Current - Reverse Leakage @ Vr 3μA @ 2V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 200°C
Mounting SMD (SMT)
Case / Package SOD-80C
Win Source Part Number 095887-BZV55-C4V7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZV55-C4V7
Introduction Date April 26, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZV55-C4V7 CAD Model

Description

Product Overview: BZV55-C4V7 by NXP Semiconductors

The BZV55-C4V7 is a high-quality, small signal Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This Zener diode is designed to provide a precise voltage regulation solution with a nominal Zener voltage of 4.7V. It is commonly utilized in voltage stabilization applications, offering both reliability and performance for a wide range of electronic circuits.

Key Features

  • Zener Voltage (Vz): The BZV55-C4V7 has a nominal Zener voltage of 4.7 volts, making it suitable for applications that require a regulated voltage close to this value.
  • Power Dissipation: With a total power dissipation of 500 mW, this component can withstand moderate levels of power while maintaining stability and performance.
  • Package: Encased in a small LLDS MiniMELF package, the BZV55-C4V7 is ideal for space-constrained applications, offering a compact footprint on printed circuit boards.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring precise voltage regulation for sensitive electronic circuits.
  • Operating Temperature Range: This diode is designed to operate effectively over a wide temperature range from -65°C to +175°C, making it versatile for various operating environments.
  • Quality and Reliability: NXP Semiconductors is known for its commitment to quality, and the BZV55-C4V7 is produced to meet high industry standards for performance and reliability.

Applications

The BZV55-C4V7 Zener diode is suitable for a diverse set of applications, including:

  • Voltage regulation in power supplies
  • Protection circuits for sensitive electronics
  • Switching operations in consumer and industrial electronics
  • Reference voltage sources in analog circuits

Why Choose the BZV55-C4V7?

Engineers and designers opt for the BZV55-C4V7 due to its consistent performance, compact packaging, and the reputation of NXP Semiconductors for producing components that stand the test of time. Whether it's for prototyping or mass production, this Zener diode is a reliable choice for ensuring stable voltage in your electronic designs.

For detailed specifications and application notes, it is recommended to consult the official datasheet provided by NXP Semiconductors to ensure proper usage and to take full advantage of the BZV55-C4V7's capabilities.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess