Product Overview: BZV55-C5V1-TR7
The BZV55-C5V1-TR7 is a high-quality Zener diode from NXP Semiconductors, renowned for its precision and reliability in voltage regulation applications. This small signal Zener diode is designed to provide a precise voltage reference of 5.1 volts, making it an ideal choice for a wide range of electronic circuits.
Key Features
- Voltage Stability: Offers a nominal Zener voltage of 5.1V with tight tolerance, ensuring stable performance.
- Power Dissipation: Capable of dissipating up to 500mW of power, which allows it to handle moderate levels of power in a compact package.
- Package: Comes in a small and convenient SOD-80C surface-mount package, also known as MiniMELF, which is suitable for high-density mounting.
- Temperature Range: Operates within a wide temperature range from -65°C to +175°C, ensuring reliability under various environmental conditions.
- Low Leakage Current: Exhibits low leakage current, minimizing power loss and improving efficiency in the circuit.
- Quality Assurance: Manufactured by NXP, a leader in semiconductor solutions, ensuring high-quality performance and durability.
Applications
The BZV55-C5V1-TR7 is versatile and can be used in various applications, such as:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power management systems
- Consumer electronics
- Industrial control panels
- Telecommunication devices
Ordering and Packaging Information
The product is available in tape and reel packaging, denoted by the "TR" in the part number, which facilitates automated assembly processes. The "7" indicates the reel quantity, making it suitable for high-volume production runs. When ordering, ensure the correct part number BZV55-C5V1-TR7 to get the product with the desired specifications and packaging options.