EN
  • EN
  • DE

BZV85-C10

Part No BZV85-C10
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157528-BZV85-C10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZV85-C10 CAD Model

Description

Introducing the BZV85-C10 Zener Diode from NXP Semiconductors

The BZV85-C10 is a high-performance Zener diode crafted by NXP Semiconductors, designed to offer a reliable voltage regulation solution in a multitude of electronic applications. This robust component is characterized by its 10V nominal Zener voltage, making it an ideal choice for stabilizing and clipping circuits where precision voltage control is crucial.

Key Features of the BZV85-C10

  • Nominal Zener Voltage: The BZV85-C10 has a precise breakdown voltage of 10V, which is maintained with tight tolerances, ensuring consistent performance across various devices.
  • Power Dissipation: This Zener diode can handle up to 1.3W of power dissipation, providing an effective means for energy absorption in transient voltage scenarios.
  • High Stability: With its excellent stability and reliability over time, the BZV85-C10 is suitable for long-term applications that require a consistent Zener voltage.
  • Wide Operating Temperature Range: It operates efficiently across a broad temperature range from -55°C to +175°C, accommodating diverse environmental conditions.
  • Package: The diode comes in a through-hole DO-41 glass package, which is known for its durability and ease of mounting on printed circuit boards (PCBs).

Applications

The BZV85-C10 is versatile and can be integrated into various electronic systems, including:

  • Voltage regulation modules
  • Surge protection circuits
  • Power supply units
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality components that meet stringent industry standards. The BZV85-C10 Zener diode is no exception, as it is manufactured with the utmost precision and subjected to rigorous testing to ensure optimal performance and durability.

In conclusion, the BZV85-C10 from NXP Semiconductors is a reliable and efficient solution for circuit designers looking to incorporate a stable Zener voltage source into their designs. Its combination of performance, stability, and versatility makes it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess