EN
  • EN
  • DE

OPA2810IDCNT

Part No OPA2810IDCNT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT SOT23-8 / Voltage Feedback Amplifier 2 Circuit Rail-to-Rail SOT-23-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 243V/µs
Gain Bandwidth Product 70 MHz
-3db Bandwidth 105 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 100 µV
Current - Supply 3.7mA (x2 Channels)
Current - Output / Channel 108 mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 27 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number OPA2810
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847660-OPA2810IDCNT
Ultra Librarian 3D Model Ultra Librarian OPA2810IDCNT CAD Model

Description

Product Overview: Texas Instruments OPA2810IDCNT

The OPA2810IDCNT from Texas Instruments is a state-of-the-art operational amplifier that delivers high performance for a wide range of applications. This dual-channel op-amp is designed to offer a perfect balance between speed and power efficiency, making it a suitable choice for high-speed signal conditioning, data acquisition systems, and audio processing applications.

Key Features

  • High Bandwidth: The OPA2810IDCNT boasts a wide bandwidth of 200 MHz, which facilitates fast signal processing and accurate response to rapidly changing input signals.
  • Low Distortion: With a total harmonic distortion (THD) of -136 dB, this operational amplifier ensures high fidelity signal amplification, critical for audio and instrumentation applications.
  • Low Noise: It features a low noise density of 4.5 nV/√Hz at 1 kHz, making it ideal for sensitive applications where maintaining signal integrity is paramount.
  • High Output Current: The device can deliver a continuous output current of ±65 mA, allowing it to drive a wide range of loads.
  • Wide Supply Range: It operates over a supply voltage range from ±4.5 V to ±18 V, providing flexibility in various circuit designs.
  • Dual Channel: The dual-channel configuration enables the use of a single device for stereo audio applications or for processing two separate signals simultaneously.

Applications

The OPA2810IDCNT is versatile and can be used in numerous applications, including:

  • Active filters
  • Professional audio equipment
  • Test and measurement systems
  • Analog-to-digital converter (ADC) drivers
  • High-speed data acquisition
  • Medical instrumentation

Package and Quality

The OPA2810IDCNT comes in a compact 8-pin WSON package, which is suitable for space-constrained applications. Texas Instruments ensures high-quality and reliability, making this operational amplifier a trusted choice for both commercial and industrial markets.

Whether you are designing a sophisticated audio system, a precision measurement device, or any other application that requires high-speed and accurate signal processing, the OPA2810IDCNT from Texas Instruments is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess