The BZV85-C16 is a robust, high-performance Zener diode from NXP Semiconductors, designed to provide precise voltage regulation in a wide array of electronic circuits. This device is particularly suited for applications requiring a stable reference voltage or transient voltage protection.
Key Features
- Nominal Zener Voltage: The BZV85-C16 offers a nominal Zener voltage of 16V, making it ideal for providing voltage regulation in 16V circuits.
- Power Dissipation: With a power dissipation of 1.3W, this Zener diode can withstand significant power levels, ensuring reliable operation under various conditions.
- Tolerance: The voltage tolerance of the BZV85-C16 is ±5%, allowing for precise voltage regulation in critical applications.
- Package: Encased in a DO-41 glass package, the BZV85-C16 is designed for through-hole mounting, providing ease of integration into a wide range of electronic assemblies.
- Thermal Stability: The device exhibits excellent stability over a broad temperature range, maintaining consistent performance from -55°C to +175°C.
- Reverse Leakage Current: It features a low reverse leakage current, further enhancing its efficiency and reliability in circuit protection.
Applications
The BZV85-C16 Zener diode is versatile and can be used in various applications, including:
- Voltage regulation modules
- Surge protection circuits
- Power supply circuits
- Consumer electronics
- Telecommunication devices
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZV85-C16 Zener diode is manufactured to stringent quality standards, ensuring optimal performance and reliability for your electronic designs.
Ordering Information
To order the BZV85-C16 Zener diode or to obtain more information about pricing and availability, please visit the NXP Semiconductors official website or contact an authorized distributor.