EN
  • EN
  • DE
  • IT

BZX284-B10,115

Part No BZX284-B10,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 400MW SOD2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 200nA @ 7V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD110
Win Source Part Number 1026309-BZX284-B10,115
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Lighting, LED Lighting
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian BZX284-B10,115 CAD Model

Description

Introducing the BZX284-B10,115 Zener Diode from NXP Semiconductors

The BZX284-B10,115 is a high-precision Zener diode produced by the renowned NXP Semiconductors, a leader in the electronic components industry. This small yet powerful component is engineered to provide a precise voltage regulation solution for a variety of electronic applications.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 10V, the BZX284-B10,115 offers excellent voltage stabilization for circuits operating around this voltage level.
  • Power Dissipation: The device is capable of dissipating up to 400 mW, allowing it to handle moderate levels of power in compact circuit designs.
  • Tolerance: It comes with a standard tolerance of approximately 5%, ensuring reliable performance and consistent output.
  • Package: Enclosed in a small SOD-110 package, the BZX284-B10,115 is ideal for space-constrained applications where size is a critical factor.
  • Temperature Stability: The Zener diode operates efficiently over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.
  • Quality and Reliability: As with all NXP products, this Zener diode is manufactured to meet high-quality standards, ensuring long-term reliability for your electronic projects.

Applications

The BZX284-B10,115 Zener diode is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in analog circuits
  • Waveform shaping
  • Switching power supplies

Why Choose the BZX284-B10,115?

With its precise voltage regulation capabilities, small form factor, and the reputation of NXP Semiconductors for quality and reliability, the BZX284-B10,115 Zener diode is an excellent choice for designers looking to ensure stable operation in their electronic circuits. Whether you're developing consumer electronics, industrial control systems, or automotive applications, this Zener diode will provide the performance you need in a compact and efficient package.

For detailed specifications and application notes, please refer to the official NXP Semiconductors datasheets and product documentation.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
1W 4.3V LL-41
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 12.4V~14.1V 500mW 13V SOD-123
Lowest to $0.0111
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0109
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239
ShenZhen SlkorMicro Semicon Co. Ltd
1W 30V LL-41
Lowest to $0.0657

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess