EN
  • EN
  • DE

BZX284-B24,115

Part No BZX284-B24,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 400MW SOD110
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 24 V 400 mW ±2% Surface Mount SOD-110
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-110
Case / Package SOD-110
Family Name BZX284
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 934040470115, BZX284-B24 T/R, BZX284-B24 T/R-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913963-BZX284-B24,115
Ultra Librarian 3D Model Ultra Librarian BZX284-B24,115 CAD Model

Description

Introducing the BZX284-B24,115 Zener Diode from NXP Semiconductors

The BZX284-B24,115 is a high-precision Zener diode crafted by NXP Semiconductors, designed to offer a reliable voltage regulation solution across various electronic applications. This small, yet robust component is a testament to NXP's commitment to providing state-of-the-art semiconductor products that meet the stringent requirements of the modern electronics industry.

Product Specifications

  • Part Number: BZX284-B24,115
  • Configuration: Single
  • Nominal Zener Voltage: 24V
  • Zener Tolerance: ±2%
  • Power Dissipation: 400 mW
  • Package: SOD-110
  • Operating Temperature Range: -65°C to +150°C

Key Features

The BZX284-B24,115 is engineered to provide a precise voltage regulation with a nominal Zener voltage of 24V, making it an ideal choice for a wide array of voltage stabilization tasks. The Zener voltage tolerance is kept within ±2%, ensuring accurate voltage clamping and reference. With a power dissipation of 400 mW, it can handle a fair amount of power for its size.

Encased in a SOD-110 package, the BZX284-B24,115 is designed for surface mounting, allowing for efficient assembly in compact circuit designs. Its small footprint makes it an excellent choice for space-constrained applications while still delivering the performance expected of NXP products.

The device can operate over a broad temperature range, from -65°C to +150°C, which ensures reliability and stability across various environmental conditions. This wide operating temperature range is particularly beneficial for applications that are exposed to extreme temperatures or that require consistent performance regardless of the surrounding temperature.

Applications

Thanks to its precise voltage regulation capabilities, the BZX284-B24,115 is well-suited for use in:

  • Power supply circuits
  • Voltage reference modules
  • Overvoltage protection systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

Whether you're designing a complex industrial system or a simple consumer electronic device, the BZX284-B24,115 Zener diode from NXP Semiconductors is a reliable component that will ensure your circuit maintains the correct voltage level, enhancing the overall durability and performance of your product.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess