EN
  • EN
  • DE

BZX384-B68

Part No BZX384-B68
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157676-BZX384-B68
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX384-B68 CAD Model

Description

The BZX384-B68 is a high-performance voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This small signal Zener diode is specifically engineered to provide a precise and stable voltage regulation solution with a nominal Zener voltage of 68V. It is an excellent choice for applications requiring voltage regulation and voltage reference purposes in a variety of electronic circuits.

Key Features

  • Zener Voltage (Vz): The BZX384-B68 offers a nominal Zener voltage of 68 volts, which is ideal for providing voltage stabilization in a wide range of applications.
  • Power Dissipation: With a total power dissipation of 300 mW, this component is capable of handling moderate power levels, making it suitable for various electronic devices.
  • Package: Encased in a small SOD-323 surface-mount package, the BZX384-B68 is designed for space-saving PCB designs and is easy to integrate into high-density circuit boards.
  • High Stability: This diode offers excellent stability and reliability over its entire operating temperature range, which is typically between -55°C to +150°C.
  • Low Dynamic Impedance: The dynamic impedance of the BZX384-B68 is kept low, ensuring minimal voltage drop and better regulation performance under varying load conditions.

Applications

The BZX384-B68 is versatile and can be used in a variety of electronics applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in analog circuits
  • Energy management systems
  • Telecommunication devices

Quality and Compliance

NXP Semiconductors is committed to delivering high-quality products that meet the rigorous standards of the electronics industry. The BZX384-B68 is produced with this commitment in mind, ensuring compliance with international safety, environmental, and regulatory standards. Customers can trust the BZX384-B68 for consistent performance and reliability in their electronic designs.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their sales and support team.

You May Also Be Interested in

Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess