Product Overview: BZX384-C33@115,7801
The BZX384-C33@115,7801 is a high-performance, precision Zener diode produced by NXP Semiconductors, a leader in the electronic components industry. This small signal Zener diode is designed to provide a precise voltage reference in a variety of electronic applications. With its tight voltage tolerance and stability over temperature variations, the BZX384-C33@115,7801 is an ideal choice for voltage regulation tasks in complex electronic circuits.
Key Features
- Nominal Zener Voltage: 33V, offering a stable reference for voltage regulation and protection circuits.
- Package: The device is packaged in a small, surface-mount SOD-323 package, which is suitable for high-density circuit boards and saves valuable board space.
- Power Dissipation: Capable of dissipating up to 300 mW of power, making it suitable for a range of applications that require a high power density.
- Low Leakage Current: It features a low leakage current, enhancing the overall efficiency of the application it is used in.
- High Surge Current Capability: The diode can withstand high surge currents, ensuring reliability and robustness in demanding situations.
- Temperature Stability: The BZX384-C33@115,7801 maintains its performance across a wide temperature range, ensuring consistent operation under varying environmental conditions.
Applications
The BZX384-C33@115,7801 is versatile and can be used in various applications, including:
- Power supply regulation
- Overvoltage and surge protection circuits
- Precision voltage clamping
- Telecommunications equipment
- Consumer electronics
Quality and Reliability
NXP Semiconductors is known for their commitment to quality and reliability, and the BZX384-C33@115,7801 is no exception. Each diode is rigorously tested to meet the high standards set by NXP, ensuring that it performs to its specifications in the field.
Ordering Information
For ordering and detailed specifications of the BZX384-C33@115,7801, customers can visit the NXP Semiconductors official website or contact authorized distributors. The product is available in tape and reel packaging, facilitating easy integration into automated manufacturing processes.