EN
  • EN
  • DE

BZX384

Part No BZX384
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157649-BZX384
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX384 CAD Model

Description

Introducing the BZX384 Series by NXP Semiconductors

The BZX384 series from NXP Semiconductors is a line of voltage regulator diodes designed to provide a precise voltage reference. These compact, high-performance Zener diodes are ideal for a wide range of applications, offering both flexibility and reliability for designers and engineers.

Key Features

  • High Precision Voltage Regulation: The BZX384 series offers tight voltage tolerance, ensuring accurate voltage regulation for sensitive circuits.
  • Low Leakage Current: With an optimized design, these diodes exhibit low leakage current, enhancing the overall efficiency of the application they are used in.
  • Wide Voltage Range: Available in a variety of nominal working voltages, the BZX384 series caters to diverse design requirements, making it suitable for a broad spectrum of electronic equipment.
  • Small Package Size: These diodes come in a small SOD323 (SC-76) surface-mounted device package, which saves valuable board space without compromising on performance.
  • High Thermal Stability: The BZX384 series is characterized by its ability to maintain stable performance over a wide temperature range, ensuring reliability in various operating conditions.

Applications

The versatility of the BZX384 series makes it an excellent choice for numerous applications, including:

  • Power supply regulation
  • Electronic protection systems
  • Voltage reference in analog-to-digital converters (ADCs)
  • Battery chargers
  • Consumer electronics such as televisions and computers

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BZX384 series is no exception, with its design and manufacturing processes tailored to ensure consistent performance and longevity. Whether for commercial, industrial, or even more demanding automotive applications, the BZX384 series by NXP is a trustworthy component that engineers can rely on for their voltage regulation needs.

With the BZX384 series, NXP continues to reinforce its reputation as a leading provider of semiconductor solutions, offering products that blend innovation, precision, and practicality.

You May Also Be Interested in

Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess