EN
  • EN
  • DE

BZX585-B4V7

Part No BZX585-B4V7
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 4.7V 2% 80Ohm 300mW Automotive 2-Pin SOD-523 / Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157814-BZX585-B4V7
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name BZX585-B4V7
Introduction Date June 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-B4V7 CAD Model

Description

Product Overview: BZX585-B4V7 from NXP Semiconductors

The BZX585-B4V7 is a high-precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This product is part of the BZX585 series, which is known for its exceptional voltage stability and reliability in various electronic applications. The BZX585-B4V7 is a surface-mounted device (SMD) that comes in a small SOD-523 package, making it ideal for space-constrained applications.

Key Features:

  • Regulation Voltage: The BZX585-B4V7 offers a nominal zener voltage of 4.7V, providing precise voltage regulation for your circuits.
  • Power Dissipation: With a total power dissipation of 300 mW, this zener diode is suitable for low-power applications and can maintain stability even under varying load conditions.
  • Tolerance: Featuring a tight tolerance of approximately ±2%, this component ensures accurate voltage regulation, which is critical for sensitive electronic circuits.
  • Operating Temperature Range: It functions efficiently within a wide operating temperature range from -65°C to +150°C, accommodating various environmental conditions.
  • Package: The compact SOD-523 package is designed for surface mounting, making it an excellent choice for high-density PCB designs.

Applications:

The BZX585-B4V7 is versatile and can be used in a broad range of applications. It is particularly useful in:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Voltage reference in analog circuits
  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication devices
  • Automotive electronics

Quality and Reliability:

NXP Semiconductors is committed to delivering high-quality products. The BZX585-B4V7 is produced with stringent quality control processes, ensuring high reliability and performance consistency. The device is also compliant with RoHS and is lead-free, making it an environmentally friendly choice for modern electronic designs.

In summary, the BZX585-B4V7 zener diode from NXP is a robust, precise, and efficient solution for voltage regulation needs in a wide array of electronic applications. Its small footprint, high accuracy, and reliability make it a preferred choice for designers and engineers looking to enhance the performance of their electronic products.

You May Also Be Interested in

Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2358 $50.6970
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1985 $200.4850
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess