The BZX585-B5V1/DG is a high-quality, precision Zener diode produced by NXP Semiconductors, a leader in the electronics industry. This component is designed to provide a reliable voltage reference with a nominal Zener voltage of 5.1 volts, making it an essential part of voltage regulation solutions in a wide range of electronic applications.
Key Features
- Low Voltage Regulation: With a Zener voltage of 5.1V, the BZX585-B5V1/DG is ideal for low-voltage applications requiring precise voltage regulation.
- High Precision: This Zener diode offers tight voltage tolerances, ensuring consistent performance and dependable operation.
- Low Leakage Current: Designed with a low leakage current, it ensures minimal power loss and improves the overall efficiency of the circuit.
- Small Package Size: The BZX585-B5V1/DG comes in a small SOD-523 package, which is suitable for high-density circuit designs where space is at a premium.
- Robust Performance: NXP's commitment to quality means that this Zener diode is manufactured to withstand harsh conditions and provide stable operation throughout its lifespan.
Applications
The BZX585-B5V1/DG is versatile and can be used in various electronic circuits. Common applications include:
- Voltage regulation modules
- Power supply circuits
- Overvoltage protection systems
- Switching power supplies
- Consumer electronics
Product Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
5.1V
Package
SOD-523
Power Dissipation (P<sub>D)
300 mW
Operating Temperature Range
-55°C to +150°C
In conclusion, the BZX585-B5V1/DG from NXP is a high-performance Zener diode that offers precise voltage regulation, low leakage current, and robust performance in a compact package. It is a reliable choice for designers looking to enhance the stability and efficiency of their electronic circuits.