EN
  • EN
  • DE

BZX585-B5V6

Part No BZX585-B5V6
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Zener Diode Single 5.6V 2% 40Ohm 300mW Automotive 2-Pin SOD-523 / Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157816-BZX585-B5V6
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX585-B5V6
Introduction Date December 30, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-B5V6 CAD Model

Description

The BZX585-B5V6 is a high-performance voltage regulator diode from the reputable semiconductor manufacturer NXP. This precision device is designed to offer a stable 5.6V output voltage, making it an ideal component for voltage regulation applications. Its small form factor and high reliability make it suitable for a wide range of electronic equipment, including consumer electronics, automotive systems, and industrial controls.

Key Features

  • Low Voltage Regulation: With a nominal zener voltage of 5.6V, the BZX585-B5V6 provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • High Stability: The diode offers excellent stability over time, which is crucial for maintaining the longevity and reliability of the electronic systems in which it is used.
  • Low Differential Resistance: The low dynamic impedance of the diode minimizes voltage variation under different current conditions, contributing to consistent performance.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, making it versatile for use in various environments without compromising its functionality.

Applications

The BZX585-B5V6 is suitable for a variety of applications that require precise voltage regulation, including:

  • Power supply circuits
  • Consumer electronics such as televisions and computers
  • Automotive electronics for both internal combustion and electric vehicles
  • Telecommunication systems
  • Industrial control panels

Quality and Reliability

NXP's commitment to quality is reflected in the BZX585-B5V6 voltage regulator diode. It is manufactured to the highest standards to ensure it meets the stringent requirements of modern electronic devices. The diode's robust construction ensures that it can withstand the rigors of everyday use, providing a reliable solution for voltage regulation needs.

Environmental Compliance

In line with global environmental standards, the BZX585-B5V6 is designed with eco-friendly materials and is compliant with RoHS (Restriction of Hazardous Substances) directives. This commitment to sustainability makes it a responsible choice for manufacturers looking to create greener products.

You May Also Be Interested in

Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Lowest to $0.1686
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess