EN
  • EN
  • DE

XCVU095-2FFVA1760E

Part No XCVU095-2FFVA1760E
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description FPGA Virtex UltraScale Family 940800 Cells 20nm Technology 1.8V/3V 1760-Pin FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1032608-XCVU095-2FFVA1760E
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XCVU095-2FFVA1760E CAD Model

Description

The XCVU095-2FFVA1760E is a high-performance Virtex UltraScale FPGA from Xilinx. This FPGA is designed for demanding applications requiring substantial processing power, high-speed connectivity, and advanced features. Its large capacity and advanced architecture make it suitable for complex digital systems.

Applications:

  • Data Centers: Used in servers and networking equipment to accelerate workloads such as data analytics, machine learning, and video transcoding.
  • High-Performance Computing (HPC): Implemented in HPC systems for scientific simulations, financial modeling, and other computationally intensive tasks.
  • Telecommunications: Employed in communication infrastructure for signal processing, modulation/demodulation, and protocol acceleration.
  • Aerospace and Defense: Utilized in radar systems, electronic warfare systems, and image processing applications.
  • Medical Imaging: Integral in advanced medical imaging devices for real-time image processing and analysis.

Features:

  • UltraScale Architecture: Advanced FPGA architecture for high performance and energy efficiency.
  • Logic Cells: High density of programmable logic cells.
  • I/O Interfaces: Extensive range of high-speed I/O interfaces (e.g., PCIe, Ethernet).
  • Transceivers: Integrated high-speed transceivers for serial communication.
  • On-Chip Memory: Large capacity of block RAM and UltraRAM for data storage.
  • FFVA1760 Package: 1760-pin fine pitch ball grid array package.

Benefits:

  • High Performance: Delivers exceptional performance for complex algorithms and data-intensive applications.
  • Scalability: Allows for scaling of designs to meet growing application demands.
  • Low Latency: Minimizes latency in critical data paths, enabling real-time processing.
  • Energy Efficiency: Provides high performance per watt, reducing power consumption and cooling costs.
  • Flexibility: Offers the flexibility to implement custom hardware accelerators tailored to specific workloads.

Additional Details:

The XCVU095-2FFVA1760E is part of the Virtex UltraScale family, known for its advanced features and comprehensive development tool support. It utilizes Xilinx's standard FPGA design flow, allowing designers to use industry-standard HDLs (Hardware Description Languages) like VHDL or Verilog.

This FPGA supports advanced configuration methods and includes features for debugging and verification. Its architecture is designed to efficiently implement a wide range of digital circuits, from simple logic gates to complex state machines and processors. The integrated transceivers enable high-speed serial communication, making it suitable for applications requiring high bandwidth and low latency.

You May Also Be Interested in

Lattice Semiconductor Corporation
OR4E04 - FIELD PROGRAMMABLE GATE
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess