Product Overview: BZX585-B6V8/DG - NXP Semiconductors
The BZX585-B6V8/DG is a high-precision, low-power voltage regulator diode from the renowned manufacturer NXP Semiconductors. This Zener diode is designed to provide a stable reference voltage of 6.8V, making it an ideal choice for a wide range of electronic applications that require precise voltage regulation.
Key Features
- Regulated Voltage: Offers a nominal Zener voltage of 6.8 volts, ensuring a reliable reference for voltage-sensitive components.
- Low Leakage Current: Exhibits an exceptionally low leakage current which enhances its efficiency and reliability in various applications.
- High Stability: The diode's voltage stability over temperature ranges from -55°C to +150°C makes it suitable for harsh environments.
- Small Package: Comes in a small SOD-523 package, making it suitable for high-density circuit designs.
- Power Dissipation: Capable of dissipating up to 310 mW of power, allowing for adequate power handling in compact designs.
Applications
The BZX585-B6V8/DG is versatile and can be utilized in various applications such as:
- Voltage stabilization for sensitive electronics.
- Power supply management in consumer electronics.
- Overvoltage and transient voltage protection circuits.
- Reference voltage sources in analog-to-digital converters (ADCs).
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX585-B6V8/DG is no exception. It is manufactured using a robust silicon technology that ensures long-term reliability and performance. Additionally, the diode is characterized for operation from -55°C to +150°C, offering confidence in its performance across a wide temperature range.
For engineers and designers looking for a dependable voltage reference solution, the BZX585-B6V8/DG from NXP Semiconductors stands out as a superior choice, combining precision, efficiency, and compactness in a single component.