EN
  • EN
  • DE

BZX585-B7V5

Part No BZX585-B7V5
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157818-BZX585-B7V5
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX585-B7V5 CAD Model

Description

Introducing the BZX585-B7V5 Zener Diode from NXP Semiconductors

The BZX585-B7V5 is a precision Zener diode designed to provide a reliable voltage reference with a nominal voltage of 7.5V. Manufactured by NXP Semiconductors, a leader in the industry, this high-quality component is engineered to offer excellent stability and performance for a wide range of electronic applications.

Key Features

  • Voltage Precision: The BZX585-B7V5 has a tightly regulated nominal Zener voltage of 7.5V, making it ideal for voltage regulation applications where precision is crucial.
  • Low Leakage Current: With its low leakage current, this Zener diode ensures minimal power loss and improved efficiency, which is essential for battery-powered devices.
  • High Stability: The device offers superb stability over time, which means it can maintain its performance parameters even under varying environmental conditions.
  • Small Package: Encased in a small SOD-523 package, the BZX585-B7V5 is suitable for high-density circuit boards where space is at a premium.
  • Wide Operating Temperature Range: This Zener diode can operate effectively across a broad temperature range, making it versatile for use in various applications.
  • RoHS Compliant: The BZX585-B7V5 is compliant with RoHS standards, ensuring that it meets the latest environmental regulations and is free from hazardous substances.

Applications

The BZX585-B7V5 is ideal for use in an array of electronic circuits and products. Its applications include:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage protection systems
  • Reference voltage sources in analog-to-digital converters (ADCs)
  • Electronic tuning and calibration equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX585-B7V5 is no exception. Each diode is subjected to rigorous testing to ensure that it meets the high standards expected by industry professionals. When you choose the BZX585-B7V5, you are selecting a component that is synonymous with reliability and performance.

Whether you're designing sophisticated industrial electronics or consumer gadgets, the BZX585-B7V5 Zener diode from NXP Semiconductors is an excellent choice for maintaining voltage stability and precision in your circuitry.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
890+ $0.0564 $50.1960
2,160+ $0.0463 $100.0080
3,345+ $0.0449 $150.1905
4,610+ $0.0434 $200.0740
5,955+ $0.0420 $250.1100
7,980+ $0.0376 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 258,163 pieces
MOQ: 890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess