EN
  • EN
  • DE

BZX585-C24

Part No BZX585-C24
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157829-BZX585-C24
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-C24 CAD Model

Description

Product Overview: BZX585-C24 by NXP Semiconductors

The BZX585-C24 is a high-precision, low-power voltage regulator diode designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is a member of the BZX585 series, which is known for its excellent stability and reliability in various applications. The BZX585-C24 is particularly suitable for use in voltage stabilization and regulation tasks where a precise 24V output is required.

Key Features

  • Regulation: Offers a nominal zener voltage of 24V with a tight tolerance, ensuring accurate voltage regulation for sensitive circuits.
  • Power Dissipation: Capable of dissipating up to 300 mW of power, making it suitable for a wide range of applications without the need for additional heat sinking.
  • Package: Available in a small SOD-523 (SC-79) surface-mounted device (SMD) package, which is ideal for space-constrained applications.
  • Temperature Stability: Features a low thermal coefficient, maintaining consistent performance over a wide temperature range from -55°C to +150°C.
  • Low Leakage Current: Exhibits very low leakage current, enhancing the overall efficiency of the application it is used in.

Applications

The BZX585-C24 is versatile and can be used in various electronic circuits and products, including:

  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Power management modules

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the BZX585-C24 is no exception. It is manufactured to meet stringent industry standards, ensuring that it performs reliably under various operating conditions. With its robust design and precision performance, the BZX585-C24 is an excellent choice for designers looking for a reliable voltage regulation solution.

You May Also Be Interested in

General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Eutech Microelectronics
150mA Low-Noise LDO in SOT23-5
Lowest to $0.1640
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0970 $50.4400
1,260+ $0.0796 $100.2960
1,950+ $0.0771 $150.3450
2,685+ $0.0746 $200.3010
3,470+ $0.0721 $250.1870
4,640+ $0.0647 $300.2080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,712 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess