EN
  • EN
  • DE

BZX585-C2V4

Part No BZX585-C2V4
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157831-BZX585-C2V4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-C2V4 CAD Model

Description

Introducing the BZX585-C2V4 - Precision Zener Diode from NXP

The BZX585-C2V4 is a high-performance, precision Zener diode, crafted meticulously by NXP Semiconductors to provide a reliable voltage regulation solution. Designed with cutting-edge technology, this Zener diode is ideal for applications requiring accurate voltage clamping, voltage reference, or circuit protection.

Key Features

  • Low Voltage Regulation: With a nominal Zener voltage of 2.4V, the BZX585-C2V4 is perfect for low-voltage applications, ensuring precise voltage control.
  • Tight Tolerance: The diode offers a remarkable tolerance of merely ±2%, which means it provides a very stable Zener voltage, making it an excellent choice for precision applications.
  • Low Leakage Current: A testament to its high quality, this diode exhibits an exceptionally low leakage current, enhancing the overall efficiency of the circuit in which it is used.
  • High Stability: The BZX585-C2V4 is designed to maintain its performance over a wide range of temperatures, ensuring consistent operation under varying environmental conditions.
  • Small Package: Available in a small SOD-523 package, it is suitable for compact circuit designs, allowing for miniaturization of electronic products.

Applications

The BZX585-C2V4 Zener diode is versatile and can be employed in numerous applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Precision reference voltage sources
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX585-C2V4 is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and consumer applications. The device's robust construction guarantees long-term reliability, making it a trusted component in any electronic system.

In conclusion, the BZX585-C2V4 from NXP is an exemplary choice for designers looking for a precise and stable Zener diode. Its combination of low voltage operation, tight tolerance, and small form factor, along with the reputation of NXP for quality and reliability, makes it an essential component for modern electronic circuits.

You May Also Be Interested in

Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1180 $50.1500
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess