EN
  • EN
  • DE

BZX585-C13

Part No BZX585-C13
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157824-BZX585-C13
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-C13 CAD Model

Description

The BZX585-C13 is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This small-signal Zener diode offers excellent stability and reliability for a wide range of voltage regulation applications. With its tight tolerance and low leakage current, it is an ideal choice for providing voltage references in an array of electronic circuits.

Key Features

  • Zener Voltage: The BZX585-C13 provides a nominal Zener voltage of 13 volts, making it suitable for applications that require a stable reference voltage in this range.
  • Power Dissipation: With a total power dissipation of 300 mW, this device can handle moderate amounts of power, suitable for various electronic devices.
  • High Precision: The Zener voltage tolerance is ±2%, which allows for precise voltage regulation, vital for sensitive electronic components.
  • Low Leakage Current: The leakage current is minimized, ensuring that the device operates efficiently and does not affect the surrounding circuitry adversely.
  • Package: Housed in a small SOD-523 package, the BZX585-C13 is designed for surface-mount technology, allowing for high-density PCB designs and easy integration into modern electronic systems.

Applications

The BZX585-C13 is versatile and can be used in a variety of applications, including:

  • Voltage stabilization for sensitive electronics
  • Power supply management
  • Consumer electronics such as smartphones and laptops
  • Industrial control systems
  • Medical devices requiring consistent voltage levels

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZX585-C13 is produced with stringent quality control measures, ensuring that each diode meets the high standards expected by consumers and professionals alike. Its robust design ensures long-term reliability in a variety of operating conditions, making it a trusted component in any voltage regulation solution.

You May Also Be Interested in

NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
900+ $0.0556 $50.0400
2,190+ $0.0457 $100.0830
3,395+ $0.0442 $150.0590
4,675+ $0.0428 $200.0900
6,040+ $0.0414 $250.0560
8,090+ $0.0371 $300.1390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 900 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess