EN
  • EN
  • DE

BZX585-C33/DG

Part No BZX585-C33/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0819+
Reference case SOD-523
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 730197-BZX585-C33/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-C33/DG CAD Model

Description

The NXP BZX585-C33/DG is a precision Zener diode designed to offer a reliable voltage regulation solution for a wide array of electronic applications. This small-signal Zener diode is optimized for stabilizing and clipping circuits with high density mounting requirements. The BZX585-C33/DG is a testament to NXP's commitment to providing high-quality components that meet the stringent demands of the electronics industry.

Key Features

  • Low Zener Impedance: The BZX585-C33/DG features a low dynamic impedance which ensures stable performance over its entire voltage range, making it ideal for voltage regulation applications.
  • High Precision Voltage: With a nominal Zener voltage of 33V, this diode offers precise voltage regulation, ensuring that your circuits operate within their optimal voltage range.
  • Low Leakage Current: The diode's design minimizes leakage current, contributing to the efficiency of the entire circuit by reducing power loss.
  • Wide Operating Temperature Range: This component is capable of operating over a broad temperature range, making it suitable for various environments and applications.
  • Surface-Mount Package: The BZX585-C33/DG comes in a small, surface-mount SOD523 package, which is perfect for compact circuit designs and helps in saving valuable board space.

Applications

The NXP BZX585-C33/DG Zener diode is versatile and can be used in various applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is known for its high standards of quality and reliability, and the BZX585-C33/DG is no exception. It is manufactured to work reliably under demanding conditions and is a dependable choice for designers looking to incorporate voltage regulation in their electronic products.

With its precise voltage control, compact form factor, and robust design, the NXP BZX585-C33/DG Zener diode is an excellent choice for engineers and designers seeking a high-performance voltage regulation solution.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1564 $57.8680
905+ $0.1284 $116.2020
1,395+ $0.1244 $173.5380
1,920+ $0.1204 $231.1680
2,485+ $0.1163 $289.0055
3,325+ $0.1043 $346.7975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,999 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess