EN
  • EN
  • DE

BZX585-C5V6/DG

Part No BZX585-C5V6/DG
Manufacturer NXP / Nexperia
Description Diode Zener Single 5.6V 5% 300mW Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0837+
Reference case SOD-523
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 744995-BZX585-C5V6/DG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name BZX585-C5V6
Introduction Date June 06, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX585-C5V6/DG CAD Model

Description

Introducing the BZX585-C5V6/DG Zener Diode from NXP

The BZX585-C5V6/DG from NXP Semiconductors is a highly reliable, precision Zener diode designed to offer a stable and accurate voltage reference. This small-signal Zener diode, with its 5.6V nominal voltage, is an ideal component for voltage regulation and protection applications in a variety of electronic circuits.

Key Features

  • Voltage Precision: The BZX585-C5V6/DG provides a nominal Zener voltage of 5.6 volts, making it suitable for applications requiring a precise reference voltage.
  • Low Leakage Current: With its low leakage current, this diode ensures minimal power loss and increased efficiency for your electronic designs.
  • High Stability: It offers excellent stability over time, which is critical for maintaining consistent performance in your electronic devices.
  • Small Package: The diode comes in a small SOD-523 package, which is ideal for space-constrained applications.
  • Power Dissipation: Capable of dissipating up to 310 mW, this Zener diode can handle a fair amount of power for its size.
  • Operating Temperature Range: It is designed to operate within a wide temperature range of -65°C to +150°C, ensuring reliability under varying environmental conditions.
  • ESD Protection: The BZX585-C5V6/DG also features built-in electrostatic discharge (ESD) protection, safeguarding your circuits from damage due to static discharges.

Applications

The versatility of the BZX585-C5V6/DG Zener diode makes it suitable for a wide array of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics
  • Automotive systems

Whether you are designing a simple power supply or developing sophisticated electronic systems, the BZX585-C5V6/DG from NXP Semiconductors is a reliable choice for ensuring voltage stability and protection. Its precision, combined with a robust design, makes it an essential component for engineers and designers looking to create durable and long-lasting electronic products.

Choose the BZX585-C5V6/DG for your next project and benefit from the quality and performance that NXP Semiconductors is known for.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess