EN
  • EN
  • DE

BZX79-B39

Part No BZX79-B39
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157875-BZX79-B39
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX79-B39 CAD Model

Description

Introducing the BZX79-B39 Zener Diode from NXP Semiconductors

The BZX79-B39 is a robust voltage regulator diode from the renowned semiconductor manufacturer NXP. This high-performance Zener diode offers a nominal Zener voltage of 39 volts, providing precise voltage regulation in a variety of electronic circuits. It is a part of the BZX79 series, which is known for its reliability and consistency in operation.

Key Features

  • Stable Zener Voltage: The BZX79-B39 is designed to maintain a stable 39V output, which is crucial for applications requiring consistent voltage regulation.
  • Low Leakage Current: This diode boasts a low leakage current, minimizing power loss and improving efficiency in electronic systems.
  • High Power Dissipation: With a power dissipation of 500 mW, the BZX79-B39 can handle significant power levels, making it suitable for high-demand applications.
  • Compact Form Factor: Housed in a small DO-35 glass package, this Zener diode is ideal for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range from -65°C to +175°C, ensuring reliability in various environmental conditions.

Applications

The BZX79-B39 Zener diode is versatile and can be used in a multitude of applications, including:

  • Voltage regulation for sensitive electronics
  • Power supply stabilization
  • Overvoltage protection circuits
  • Waveform clipping and shaping
  • Reference elements in precision circuitry

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX79-B39 is no exception. It is manufactured to the highest standards, ensuring that each diode performs to its specifications. The device is also characterized by its long operational life and robustness, making it a reliable choice for both commercial and industrial applications.

Whether you're designing power management systems, consumer electronics, or industrial equipment, the BZX79-B39 from NXP provides the performance and reliability you need. Its combination of features makes it an essential component for engineers looking to create stable and durable electronic solutions.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7022 $59.6870
205+ $0.5763 $118.1415
310+ $0.5590 $173.2900
430+ $0.5405 $232.4150
555+ $0.5221 $289.7655
740+ $0.4689 $346.9860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess