EN
  • EN
  • DE

BZX84-A16,215

Part No BZX84-A16,215
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZX84 - VOLTAGE REGULAT / Zener Diode 16 V 250 mW ±1% Surface Mount TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer NXP Semiconductors
Packaging Bulk
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±1%
Power - Max 250 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 700 mV
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package TO-236AB
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 2156-BZX84-A16,215-954
Standard Package 1
Win Source Part Number 1325452-BZX84-A16,215
Ultra Librarian 3D Model Ultra Librarian BZX84-A16,215 CAD Model

Description

Product Overview: BZX84-A16,215

The BZX84-A16,215 is a high-performance voltage regulator Zener diode designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This product is part of the BZX84 series, which is well-regarded for its stability and precision in voltage regulation applications. The BZX84-A16,215 is a surface-mounted device (SMD) that comes in a small SOT23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Nominal Zener Voltage: 16 V, providing a reliable reference voltage for various electronic circuits.
  • Power Dissipation: Capable of dissipating up to 250 mW, which allows it to handle moderate power levels in compact circuit designs.
  • Tolerance: Offers a standard tolerance of approximately ±5%, ensuring precise voltage regulation for sensitive components.
  • Package: Encased in a small SOT23 plastic package that is suitable for automated assembly processes and helps in reducing the overall footprint on printed circuit boards (PCBs).
  • Operating Temperature Range: Functional over a wide temperature range from -55°C to +150°C, making it versatile for use in various environmental conditions.
  • Compliance: This product is lead-free and RoHS compliant, adhering to environmental regulations and promoting sustainability in electronic designs.

Applications

The BZX84-A16,215 Zener diode is commonly used in a variety of applications, including:

  • Voltage regulation circuits where stable reference voltage is critical
  • Protection circuits to prevent overvoltage conditions
  • Power management solutions in consumer electronics
  • Telecommunication devices where consistent performance is necessary
  • Industrial systems that require robust components for voltage stabilization

Quality and Reliability

NXP Semiconductors ensures that all products, including the BZX84-A16,215, meet the highest quality and reliability standards. Each component is rigorously tested to guarantee performance and durability in the field. Engineers and designers can trust NXP's commitment to delivering top-tier electronic components that will enhance the functionality and longevity of their products.

With its precision, small form factor, and robustness, the BZX84-A16,215 from NXP Semiconductors is an excellent choice for designers looking to integrate a reliable voltage regulation solution into their electronic designs.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,670 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess