Introducing the BZX84-A39 Voltage Regulator Diode from NXP
The BZX84-A39 is a robust and efficient voltage regulator diode designed by NXP Semiconductors, a leader in the industry known for its high-quality electronic components. This product is part of the BZX84 series, which are surface-mounted Zener diodes designed to provide voltage regulation with high precision. The BZX84-A39, in particular, offers excellent stability and reliability, making it an ideal choice for a wide range of applications.
Key Features of the BZX84-A39
- Zener Voltage: The BZX84-A39 has a nominal Zener voltage of 39V, making it suitable for applications that require a regulated voltage close to this value.
- Power Dissipation: With a total power dissipation of 250 mW, this Zener diode can withstand moderate levels of power while maintaining its performance.
- Package: Encased in an SOT23 small plastic surface-mounted package, the BZX84-A39 is designed for automated assembly and is suitable for high-density PCB designs.
- Tolerance: The voltage tolerance of this diode is ±5%, ensuring precise voltage regulation for sensitive circuits.
- Operating Temperature Range: It can operate within a wide temperature range from -55°C to +150°C, making it reliable under various environmental conditions.
Applications
The BZX84-A39 is versatile and can be used in numerous electronic circuits. Common applications include:
- Power supply regulation
- Overvoltage protection
- Voltage reference
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX84-A39 is manufactured with stringent quality control processes, ensuring that each diode meets the highest standards of performance and reliability. This component is also compliant with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it an environmentally friendly choice.
In summary, the BZX84-A39 from NXP is a highly reliable and precise Zener diode, perfect for designers and engineers looking to incorporate stable voltage regulation into their electronic designs. Its small package, robust performance, and NXP's reputation for quality make it a preferred choice for a multitude of applications.