EN
  • EN
  • DE

BZX84-B3V6

Part No BZX84-B3V6
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157968-BZX84-B3V6
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84-B3V6 CAD Model

Description

Product Overview: BZX84-B3V6 - NXP

The BZX84-B3V6 is a voltage regulator Zener diode produced by NXP Semiconductors, designed to provide a precise voltage reference. This small-signal Zener diode, with its 3.6V nominal Zener voltage, is suitable for a wide range of stabilization and regulation functions in various electronic circuits.

Key Features

  • Zener Voltage (Vz): The device offers a nominal Zener voltage of 3.6V, making it ideal for 3.3V logic level applications.
  • Power Dissipation: With a total power dissipation of 250mW, it is capable of handling standard loads in circuit protection and regulation tasks.
  • Package: Available in a small SOT23 surface-mount package, the BZX84-B3V6 is designed for high-density PCB applications and is ideal for automated assembly processes.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, providing a reliable and consistent performance for voltage regulation.
  • Operating Temperature Range: The diode operates effectively over a wide temperature range from -55°C to +150°C, suitable for various environmental conditions.

Applications

The BZX84-B3V6 Zener diode is versatile and can be used in a multitude of applications. These include:

  • Voltage regulation in power supplies
  • Protection circuits in consumer electronics
  • Logic level shifter circuits
  • Waveform shaping and clipping circuits
  • Reference elements in precision circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX84-B3V6 is no exception. The product is manufactured to meet high industry standards, ensuring reliability and performance in demanding applications. Its robust construction is designed to withstand typical electrical and thermal stresses encountered in commercial and industrial electronic equipment.

Conclusion

With its precise voltage control, small footprint, and robust performance, the BZX84-B3V6 from NXP is an excellent choice for designers looking for a compact, reliable Zener diode for voltage regulation and protection purposes. Its features and wide range of applications make it a versatile component for any electronic design project.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,160+ $0.0232 $50.1120
5,240+ $0.0191 $100.0840
8,110+ $0.0185 $150.0350
11,175+ $0.0179 $200.0325
14,455+ $0.0173 $250.0715
19,355+ $0.0155 $300.0025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 2160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess